Brady Corporation Brady B-959 Aluminum Rectangle Red Restricted Area / No Trespassing Sign - 12 in Width x 6 in Height - Reflective - TEXT: NO TRES - 115532 115532

Description
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady restricted area / no trespassing sign is made from aluminum which is the B-959 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 12 in width and a 6 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is designed with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This SKU is written in English with the following text: NO TRES.
Description
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady restricted area / no trespassing sign is made from aluminum which is the B-959 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 12 in width and a 6 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is designed with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This SKU is written in English with the following text: NO TRES.

Suppliers

Company
Product
Description
Supplier Links
Brady B-959 Aluminum Rectangle Red Restricted Area / No Trespassing Sign - 12 in Width x 6 in Height - Reflective - TEXT: NO TRES - 115532 - 754473-18522 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-959 Aluminum Rectangle Red Restricted Area / No Trespassing Sign - 12 in Width x 6 in Height - Reflective - TEXT: NO TRES - 115532
754473-18522
Brady B-959 Aluminum Rectangle Red Restricted Area / No Trespassing Sign - 12 in Width x 6 in Height - Reflective - TEXT: NO TRES - 115532 754473-18522
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady restricted area / no trespassing sign is made from aluminum which is the B-959 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 12 in width and a 6 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is designed with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This SKU is written in English with the following text: NO TRES.

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady restricted area / no trespassing sign is made from aluminum which is the B-959 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 12 in width and a 6 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is designed with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This SKU is written in English with the following text: NO TRES.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-18522
Product Name Brady B-959 Aluminum Rectangle Red Restricted Area / No Trespassing Sign - 12 in Width x 6 in Height - Reflective - TEXT: NO TRES - 115532
Materials of Construction Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 434609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Height 0.9843 ft (3 dm)
View Details