Brady Corporation Signs, Nameplates, Posters 115530

Description
TRFC SIGN NO TRES REFL 12X12 ENG
Request a Quote Datasheet
Description
TRFC SIGN NO TRES REFL 12X12 ENG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-115530-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-115530-ND
Signs, Nameplates, Posters 2267-115530-ND
TRFC SIGN NO TRES REFL 12X12 ENG

TRFC SIGN NO TRES REFL 12X12 ENG

Buy Now Datasheet
Brady B-959 Aluminum Square Yellow Restricted Area / No Trespassing Sign - 12 in Width x 12 in Height - Reflective - TEXT: NO TRES - 115530 - 754473-18520 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-959 Aluminum Square Yellow Restricted Area / No Trespassing Sign - 12 in Width x 12 in Height - Reflective - TEXT: NO TRES - 115530
754473-18520
Brady B-959 Aluminum Square Yellow Restricted Area / No Trespassing Sign - 12 in Width x 12 in Height - Reflective - TEXT: NO TRES - 115530 754473-18520
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady restricted area / no trespassing sign is produced using aluminum which is the B-959 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 12 in width and a 12 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a square. This SKU is written in English with the following text: NO TRES.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady restricted area / no trespassing sign is produced using aluminum which is the B-959 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 12 in width and a 12 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a square. This SKU is written in English with the following text: NO TRES.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-115530-ND 754473-18520
Product Name Signs, Nameplates, Posters Brady B-959 Aluminum Square Yellow Restricted Area / No Trespassing Sign - 12 in Width x 12 in Height - Reflective - TEXT: NO TRES - 115530
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-706/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Prohibition Signs - 1745958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No pedestrians
Materials of Construction Pp
Width 11.02 inches (280 mm)
View Details