Brady Corporation Signs, Nameplates, Posters 115526

Description
TRFC SIGN NO SOLICIT REFL ENG
Request a Quote Datasheet
Description
TRFC SIGN NO SOLICIT REFL ENG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-115526-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-115526-ND
Signs, Nameplates, Posters 2267-115526-ND
TRFC SIGN NO SOLICIT REFL ENG

TRFC SIGN NO SOLICIT REFL ENG

Buy Now Datasheet
Brady B-959 Aluminum Rectangle White Loitering, Soliciting, & Trespassing Sign - Reflective - TEXT: NO SOLICITING PEDDLING HANDBILLS OR OVERNIGHT PARKING - 115526 - 754473-18517 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-959 Aluminum Rectangle White Loitering, Soliciting, & Trespassing Sign - Reflective - TEXT: NO SOLICITING PEDDLING HANDBILLS OR OVERNIGHT PARKING - 115526
754473-18517
Brady B-959 Aluminum Rectangle White Loitering, Soliciting, & Trespassing Sign - Reflective - TEXT: NO SOLICITING PEDDLING HANDBILLS OR OVERNIGHT PARKING - 115526 754473-18517
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady loitering, soliciting, & trespassing sign is produced using aluminum which is the B-959 Brady Material Code. Color is often an important factor for proper awareness and communication. This loitering, soliciting, & trespassing sign is manufactured with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This item is written in English with the following text: NO SOLICITING PEDDLING HANDBILLS OR OVERNIGHT PARKING.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady loitering, soliciting, & trespassing sign is produced using aluminum which is the B-959 Brady Material Code. Color is often an important factor for proper awareness and communication. This loitering, soliciting, & trespassing sign is manufactured with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This item is written in English with the following text: NO SOLICITING PEDDLING HANDBILLS OR OVERNIGHT PARKING.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-115526-ND 754473-18517
Product Name Signs, Nameplates, Posters Brady B-959 Aluminum Rectangle White Loitering, Soliciting, & Trespassing Sign - Reflective - TEXT: NO SOLICITING PEDDLING HANDBILLS OR OVERNIGHT PARKING - 115526
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 434607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Height 0.9843 ft (3 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details