Brady Corporation Signs, Nameplates, Posters 115522

Description
TRFC SIGN NO PRKG TOW REFL HIP
Request a Quote Datasheet
Description
TRFC SIGN NO PRKG TOW REFL HIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-115522-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-115522-ND
Signs, Nameplates, Posters 2267-115522-ND
TRFC SIGN NO PRKG TOW REFL HIP

TRFC SIGN NO PRKG TOW REFL HIP

Buy Now Datasheet
Brady B-959 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - Reflective - TEXT: NO PARKING TOW-AWAY ZONE - 115522 - 754473-18514 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-959 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - Reflective - TEXT: NO PARKING TOW-AWAY ZONE - 115522
754473-18514
Brady B-959 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - Reflective - TEXT: NO PARKING TOW-AWAY ZONE - 115522 754473-18514
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady parking restriction, permission & information sign is made from aluminum which is the B-959 Brady Material Code. Color is often an important factor for proper awareness and conveyance. This parking restriction, permission & information sign is designed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This product is written in English with the following text: NO PARKING TOW-AWAY ZONE.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady parking restriction, permission & information sign is made from aluminum which is the B-959 Brady Material Code. Color is often an important factor for proper awareness and conveyance. This parking restriction, permission & information sign is designed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This product is written in English with the following text: NO PARKING TOW-AWAY ZONE.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-115522-ND 754473-18514
Product Name Signs, Nameplates, Posters Brady B-959 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - Reflective - TEXT: NO PARKING TOW-AWAY ZONE - 115522
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 7631692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Hygiene
Materials of Construction Pp
Width 8.27 inches (210 mm)
View Details
Label, 18 X 9Mm, Pvc, White; Label Type Wago - 76AH2175 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.7087 inches (18 mm)
View Details