Brady Corporation Signs, Nameplates, Posters 115521

Description
TRFC SIGN NO PRKG THIS REFL HIP
Request a Quote Datasheet
Description
TRFC SIGN NO PRKG THIS REFL HIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-115521-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-115521-ND
Signs, Nameplates, Posters 2267-115521-ND
TRFC SIGN NO PRKG THIS REFL HIP

TRFC SIGN NO PRKG THIS REFL HIP

Buy Now Datasheet
Brady B-959 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - Reflective - TEXT: NO PARKING THIS SIDE OF STREET - 115521 - 754473-18513 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-959 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - Reflective - TEXT: NO PARKING THIS SIDE OF STREET - 115521
754473-18513
Brady B-959 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - Reflective - TEXT: NO PARKING THIS SIDE OF STREET - 115521 754473-18513
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady parking restriction, permission & information sign is made from aluminum which is the B-959 Brady Material Code. Color is often an important factor for proper awareness and communication. This parking restriction, permission & information sign is printed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This item is written in English with the following text: NO PARKING THIS SIDE OF STREET.

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady parking restriction, permission & information sign is made from aluminum which is the B-959 Brady Material Code. Color is often an important factor for proper awareness and communication. This parking restriction, permission & information sign is printed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This item is written in English with the following text: NO PARKING THIS SIDE OF STREET.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-115521-ND 754473-18513
Product Name Signs, Nameplates, Posters Brady B-959 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - Reflective - TEXT: NO PARKING THIS SIDE OF STREET - 115521
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-877-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Warning Signs - 7631705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Keep out
Materials of Construction Pp
Width 19.69 inches (500 mm)
View Details