Brady Corporation Signs, Nameplates, Posters 115515

Description
TRFC SIGN NO PED REFL 24X24 AL H
Request a Quote Datasheet
Description
TRFC SIGN NO PED REFL 24X24 AL H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-115515-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-115515-ND
Signs, Nameplates, Posters 2267-115515-ND
TRFC SIGN NO PED REFL 24X24 AL H

TRFC SIGN NO PED REFL 24X24 AL H

Buy Now Datasheet
Brady B-959 Aluminum Square White Pedestrian & Crosswalk Sign - 24 in Width x 24 in Height - 115515 - 754473-18507 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-959 Aluminum Square White Pedestrian & Crosswalk Sign - 24 in Width x 24 in Height - 115515
754473-18507
Brady B-959 Aluminum Square White Pedestrian & Crosswalk Sign - 24 in Width x 24 in Height - 115515 754473-18507
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady pedestrian & crosswalk sign is manufactured using aluminum which is the B-959 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 24 in width and a 24 in height. Color is often an important factor for proper awareness and conveyance. This pedestrian & crosswalk sign is printed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This pedestrian & crosswalk sign is printed with the following image: no pedestrian symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a square.

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady pedestrian & crosswalk sign is manufactured using aluminum which is the B-959 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 24 in width and a 24 in height. Color is often an important factor for proper awareness and conveyance. This pedestrian & crosswalk sign is printed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This pedestrian & crosswalk sign is printed with the following image: no pedestrian symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a square.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-115515-ND 754473-18507
Product Name Signs, Nameplates, Posters Brady B-959 Aluminum Square White Pedestrian & Crosswalk Sign - 24 in Width x 24 in Height - 115515
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 284613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Danger
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-876/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details