Brady Corporation Signs, Nameplates, Posters 115508

Description
TRFC SIGN NO LEFT TURN REFL HIP
Request a Quote Datasheet
Description
TRFC SIGN NO LEFT TURN REFL HIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-115508-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-115508-ND
Signs, Nameplates, Posters 2267-115508-ND
TRFC SIGN NO LEFT TURN REFL HIP

TRFC SIGN NO LEFT TURN REFL HIP

Buy Now Datasheet
Brady B-959 Aluminum Square White Stop Signs, Traffic Control Signs & Banners Sign - TEXT: NO LEFT TURN - 115508 - 754473-18502 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-959 Aluminum Square White Stop Signs, Traffic Control Signs & Banners Sign - TEXT: NO LEFT TURN - 115508
754473-18502
Brady B-959 Aluminum Square White Stop Signs, Traffic Control Signs & Banners Sign - TEXT: NO LEFT TURN - 115508 754473-18502
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady stop signs, traffic control signs & banners sign is constructed using aluminum which is the B-959 Brady Material Code. Color is often an important factor for proper awareness and communication. This stop signs, traffic control signs & banners sign is printed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This stop signs, traffic control signs & banners sign is printed with the following image: no left turn symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a square. This part is written in English with the following text: NO LEFT TURN.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady stop signs, traffic control signs & banners sign is constructed using aluminum which is the B-959 Brady Material Code. Color is often an important factor for proper awareness and communication. This stop signs, traffic control signs & banners sign is printed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This stop signs, traffic control signs & banners sign is printed with the following image: no left turn symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a square. This part is written in English with the following text: NO LEFT TURN.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-115508-ND 754473-18502
Product Name Signs, Nameplates, Posters Brady B-959 Aluminum Square White Stop Signs, Traffic Control Signs & Banners Sign - TEXT: NO LEFT TURN - 115508
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 7631869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Sound horn
Materials of Construction Pp rigid plastic
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-872-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details