Brady Corporation Signs, Nameplates, Posters 115507

Description
TRFC SIGN NO EXIT REFL 18X18 HIP
Request a Quote Datasheet
Description
TRFC SIGN NO EXIT REFL 18X18 HIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-115507-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-115507-ND
Signs, Nameplates, Posters 2267-115507-ND
TRFC SIGN NO EXIT REFL 18X18 HIP

TRFC SIGN NO EXIT REFL 18X18 HIP

Buy Now Datasheet
Brady B-959 Aluminum Square White No Exit Sign - 18 in Width x 18 in Height - TEXT: NO EXIT - 115507 - 754473-18501 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-959 Aluminum Square White No Exit Sign - 18 in Width x 18 in Height - TEXT: NO EXIT - 115507
754473-18501
Brady B-959 Aluminum Square White No Exit Sign - 18 in Width x 18 in Height - TEXT: NO EXIT - 115507 754473-18501
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady no exit sign is made from aluminum which is the B-959 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 18 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This no exit sign is manufactured with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a square. This product is written in English with the following text: NO EXIT.

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady no exit sign is made from aluminum which is the B-959 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 18 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This no exit sign is manufactured with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a square. This product is written in English with the following text: NO EXIT.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-115507-ND 754473-18501
Product Name Signs, Nameplates, Posters Brady B-959 Aluminum Square White No Exit Sign - 18 in Width x 18 in Height - TEXT: NO EXIT - 115507
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 1811483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi Rigid Laminate
Width 11.81 inches (300 mm)
Height 1.38 ft (4.2 dm)
View Details