Brady Corporation Signs, Nameplates, Posters 115476

Description
TRFC SIGN EXIT W/ ARW REFL HIP
Request a Quote Datasheet
Description
TRFC SIGN EXIT W/ ARW REFL HIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-115476-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-115476-ND
Signs, Nameplates, Posters 2267-115476-ND
TRFC SIGN EXIT W/ ARW REFL HIP

TRFC SIGN EXIT W/ ARW REFL HIP

Buy Now Datasheet
Brady B-959 Aluminum Rectangle White Exit Sign - TEXT: EXIT - 115476 - 754473-18485 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-959 Aluminum Rectangle White Exit Sign - TEXT: EXIT - 115476
754473-18485
Brady B-959 Aluminum Rectangle White Exit Sign - TEXT: EXIT - 115476 754473-18485
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady exit sign is produced using aluminum which is the B-959 Brady Material Code. Color is often an important factor for proper awareness and conveyance. This exit sign is printed with a white background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This exit sign is designed with the following image: arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This SKU is written in English with the following text: EXIT.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady exit sign is produced using aluminum which is the B-959 Brady Material Code. Color is often an important factor for proper awareness and conveyance. This exit sign is printed with a white background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This exit sign is designed with the following image: arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This SKU is written in English with the following text: EXIT.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-115476-ND 754473-18485
Product Name Signs, Nameplates, Posters Brady B-959 Aluminum Rectangle White Exit Sign - TEXT: EXIT - 115476
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-804-ND - DigiKey
Specs
Materials of Construction Polyester
View Details