TRFC SIGN EXIT W/ ARW REFL HIP
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady exit sign is made from aluminum which is the B-959 Brady Material Code. Color is often an important factor for proper awareness and communication. This exit sign is designed with a white background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This exit sign is manufactured with the following image: arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This sign is written in English with the following text: EXIT.
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 2267-115475-ND | 754473-18484 |
| Product Name | Signs, Nameplates, Posters | Brady B-959 Aluminum Rectangle White Exit Sign - TEXT: EXIT - 115475 |
| Materials of Construction | Metal | Metal; Aluminum |