Brady Corporation Signs, Nameplates, Posters 115474

Description
TRFC SIGN EXIT REFL 18X18 AL HIP
Request a Quote Datasheet
Description
TRFC SIGN EXIT REFL 18X18 AL HIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-115474-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-115474-ND
Signs, Nameplates, Posters 2267-115474-ND
TRFC SIGN EXIT REFL 18X18 AL HIP

TRFC SIGN EXIT REFL 18X18 AL HIP

Buy Now Datasheet
Brady B-959 Aluminum Square White Exit Sign - 18 in Width x 18 in Height - TEXT: EXIT - 115474 - 754473-18483 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-959 Aluminum Square White Exit Sign - 18 in Width x 18 in Height - TEXT: EXIT - 115474
754473-18483
Brady B-959 Aluminum Square White Exit Sign - 18 in Width x 18 in Height - TEXT: EXIT - 115474 754473-18483
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady exit sign is constructed using aluminum which is the B-959 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 18 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This exit sign is printed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a square. This part is written in English with the following text: EXIT.

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady exit sign is constructed using aluminum which is the B-959 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 18 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This exit sign is printed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a square. This part is written in English with the following text: EXIT.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-115474-ND 754473-18483
Product Name Signs, Nameplates, Posters Brady B-959 Aluminum Square White Exit Sign - 18 in Width x 18 in Height - TEXT: EXIT - 115474
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 7631695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Keep out
Materials of Construction Pp
Width 3.94 inches (100 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details