Brady Corporation Signs, Nameplates, Posters 115471

Description
TRFC SIGN ENTR ONLY REFL 18X18 H
Request a Quote Datasheet
Description
TRFC SIGN ENTR ONLY REFL 18X18 H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-115471-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-115471-ND
Signs, Nameplates, Posters 2267-115471-ND
TRFC SIGN ENTR ONLY REFL 18X18 H

TRFC SIGN ENTR ONLY REFL 18X18 H

Buy Now Datasheet
Brady B-959 Aluminum Square White Entrance Sign - 18 in Width x 18 in Height - TEXT: ENTRANCE ONLY - 115471 - 754473-18481 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-959 Aluminum Square White Entrance Sign - 18 in Width x 18 in Height - TEXT: ENTRANCE ONLY - 115471
754473-18481
Brady B-959 Aluminum Square White Entrance Sign - 18 in Width x 18 in Height - TEXT: ENTRANCE ONLY - 115471 754473-18481
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady entrance sign is produced using aluminum which is the B-959 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 18 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This entrance sign is designed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a square. This product is written in English with the following text: ENTRANCE ONLY.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady entrance sign is produced using aluminum which is the B-959 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 18 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This entrance sign is designed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a square. This product is written in English with the following text: ENTRANCE ONLY.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-115471-ND 754473-18481
Product Name Signs, Nameplates, Posters Brady B-959 Aluminum Square White Entrance Sign - 18 in Width x 18 in Height - TEXT: ENTRANCE ONLY - 115471
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-705/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Fire Safety Signs - 146353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details