Brady Corporation Signs, Nameplates, Posters 115468

Description
TRFC SIGN ENTER HERE REFL HIP
Request a Quote Datasheet
Description
TRFC SIGN ENTER HERE REFL HIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-115468-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-115468-ND
Signs, Nameplates, Posters 2267-115468-ND
TRFC SIGN ENTER HERE REFL HIP

TRFC SIGN ENTER HERE REFL HIP

Buy Now Datasheet
Brady B-959 Aluminum Rectangle White Entrance Sign - TEXT: ENTER HERE - 115468 - 754473-18479 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-959 Aluminum Rectangle White Entrance Sign - TEXT: ENTER HERE - 115468
754473-18479
Brady B-959 Aluminum Rectangle White Entrance Sign - TEXT: ENTER HERE - 115468 754473-18479
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady entrance sign is produced using aluminum which is the B-959 Brady Material Code. Color is often an important factor for proper awareness and conveyance. This entrance sign is designed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This part is written in English with the following text: ENTER HERE.

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady entrance sign is produced using aluminum which is the B-959 Brady Material Code. Color is often an important factor for proper awareness and conveyance. This entrance sign is designed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This part is written in English with the following text: ENTER HERE.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-115468-ND 754473-18479
Product Name Signs, Nameplates, Posters Brady B-959 Aluminum Rectangle White Entrance Sign - TEXT: ENTER HERE - 115468
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-804-ND - DigiKey
Specs
Materials of Construction Polyester
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 4113273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Metal; Aluminium
Width 7.87 inches (200 mm)
View Details