Brady Corporation Signs, Nameplates, Posters 115467

Description
TRFC SIGN ENTER ARW REFL 18X18 E
Request a Quote Datasheet
Description
TRFC SIGN ENTER ARW REFL 18X18 E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-115467-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-115467-ND
Signs, Nameplates, Posters 2267-115467-ND
TRFC SIGN ENTER ARW REFL 18X18 E

TRFC SIGN ENTER ARW REFL 18X18 E

Buy Now Datasheet
Brady Square Entrance Sign - 18 in Width x 18 in Height - TEXT: ENTER - 115467 - 754473-18478 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Square Entrance Sign - 18 in Width x 18 in Height - TEXT: ENTER - 115467
754473-18478
Brady Square Entrance Sign - 18 in Width x 18 in Height - TEXT: ENTER - 115467 754473-18478
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 18 in width and a 18 in height. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This entrance sign is designed with the following image: arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a square. This sign is written in English with the following text: ENTER.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 18 in width and a 18 in height. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This entrance sign is designed with the following image: arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a square. This sign is written in English with the following text: ENTER.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-115467-ND 754473-18478
Product Name Signs, Nameplates, Posters Brady Square Entrance Sign - 18 in Width x 18 in Height - TEXT: ENTER - 115467
Materials of Construction Metal
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 8134476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Head protection
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Labels, Stickers, Decals - Blank - 2946-210-880-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Safety Symbols & Electrical Signs - 1-1768035-2 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details