Brady Corporation Signs, Nameplates, Posters 115450

Description
TRFC SIGN DEAD END REFL 24X24 HI
Request a Quote Datasheet
Description
TRFC SIGN DEAD END REFL 24X24 HI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-115450-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-115450-ND
Signs, Nameplates, Posters 2267-115450-ND
TRFC SIGN DEAD END REFL 24X24 HI

TRFC SIGN DEAD END REFL 24X24 HI

Buy Now Datasheet
Brady B-959 Aluminum Square Yellow Stop Signs, Traffic Control Signs & Banners Sign - 24 in Width x 24 in Height - TEXT: DEAD END - 115450 - 754473-18473 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-959 Aluminum Square Yellow Stop Signs, Traffic Control Signs & Banners Sign - 24 in Width x 24 in Height - TEXT: DEAD END - 115450
754473-18473
Brady B-959 Aluminum Square Yellow Stop Signs, Traffic Control Signs & Banners Sign - 24 in Width x 24 in Height - TEXT: DEAD END - 115450 754473-18473
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady stop signs, traffic control signs & banners sign is produced using aluminum which is the B-959 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 24 in width and a 24 in height. Color is often an important factor for proper awareness and communication. This stop signs, traffic control signs & banners sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a square. This sign is written in English with the following text: DEAD END.

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady stop signs, traffic control signs & banners sign is produced using aluminum which is the B-959 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 24 in width and a 24 in height. Color is often an important factor for proper awareness and communication. This stop signs, traffic control signs & banners sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a square. This sign is written in English with the following text: DEAD END.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-115450-ND 754473-18473
Product Name Signs, Nameplates, Posters Brady B-959 Aluminum Square Yellow Stop Signs, Traffic Control Signs & Banners Sign - 24 in Width x 24 in Height - TEXT: DEAD END - 115450
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-876/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Warning Signs - 7631572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Danger
Materials of Construction Pp
Width 9.84 inches (250 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Pipe Identification - 098706-000 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details