Brady Corporation Signs, Nameplates, Posters 115449

Description
TRFC SIGN CUST PRKG REFL 24X18 H
Request a Quote Datasheet
Description
TRFC SIGN CUST PRKG REFL 24X18 H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-115449-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-115449-ND
Signs, Nameplates, Posters 2267-115449-ND
TRFC SIGN CUST PRKG REFL 24X18 H

TRFC SIGN CUST PRKG REFL 24X18 H

Buy Now Datasheet
Brady B-959 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - 18 in Width x 24 in Height - Reflective - 115449 - 754473-18472 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-959 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - 18 in Width x 24 in Height - Reflective - 115449
754473-18472
Brady B-959 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - 18 in Width x 24 in Height - Reflective - 115449 754473-18472
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady parking restriction, permission & information sign is constructed using aluminum which is the B-959 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 18 in width and a 24 in height. Color is often an important factor for proper awareness and conveyance. This parking restriction, permission & information sign is printed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This item is written in English with the following text: CUSTOMER PARKING ONLY UNAUTHORIZED VEHICLES WILL BE TICKETED / TOWED AT OWNERS EXPENSE.

R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady parking restriction, permission & information sign is constructed using aluminum which is the B-959 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 18 in width and a 24 in height. Color is often an important factor for proper awareness and conveyance. This parking restriction, permission & information sign is printed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This item is written in English with the following text: CUSTOMER PARKING ONLY UNAUTHORIZED VEHICLES WILL BE TICKETED / TOWED AT OWNERS EXPENSE.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-115449-ND 754473-18472
Product Name Signs, Nameplates, Posters Brady B-959 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - 18 in Width x 24 in Height - Reflective - 115449
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-872-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 2198294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No smoking
Materials of Construction Pvc
Width 24.8 inches (630 mm)
View Details