Brady Corporation Signs, Nameplates, Posters 115444

Description
TRFC SIGN CAUT REFL 24X24 AL HIP
Request a Quote Datasheet
Description
TRFC SIGN CAUT REFL 24X24 AL HIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-115444-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-115444-ND
Signs, Nameplates, Posters 2267-115444-ND
TRFC SIGN CAUT REFL 24X24 AL HIP

TRFC SIGN CAUT REFL 24X24 AL HIP

Buy Now Datasheet
Brady B-959 Aluminum Square Yellow Stop Signs, Traffic Control Signs & Banners Sign - 24 in Width x 24 in Height - TEXT: CAUTION - 115444 - 754473-18468 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-959 Aluminum Square Yellow Stop Signs, Traffic Control Signs & Banners Sign - 24 in Width x 24 in Height - TEXT: CAUTION - 115444
754473-18468
Brady B-959 Aluminum Square Yellow Stop Signs, Traffic Control Signs & Banners Sign - 24 in Width x 24 in Height - TEXT: CAUTION - 115444 754473-18468
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady stop signs, traffic control signs & banners sign is manufactured using aluminum which is the B-959 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 24 in width and a 24 in height. Color is often an important factor for proper awareness and communication. This stop signs, traffic control signs & banners sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a square. This product is written in English with the following text: CAUTION.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady stop signs, traffic control signs & banners sign is manufactured using aluminum which is the B-959 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 24 in width and a 24 in height. Color is often an important factor for proper awareness and communication. This stop signs, traffic control signs & banners sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a square. This product is written in English with the following text: CAUTION.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-115444-ND 754473-18468
Product Name Signs, Nameplates, Posters Brady B-959 Aluminum Square Yellow Stop Signs, Traffic Control Signs & Banners Sign - 24 in Width x 24 in Height - TEXT: CAUTION - 115444
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 146365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-706-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details