Brady Corporation Signs, Nameplates, Posters 115423

Description
TRFC SIGN 2 WAY TRFC REFL HIP
Request a Quote Datasheet
Description
TRFC SIGN 2 WAY TRFC REFL HIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-115423-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-115423-ND
Signs, Nameplates, Posters 2267-115423-ND
TRFC SIGN 2 WAY TRFC REFL HIP

TRFC SIGN 2 WAY TRFC REFL HIP

Buy Now Datasheet
Brady B-959 Aluminum Rectangle Yellow Stop Signs, Traffic Control Signs & Banners Sign - TEXT: TWO WAY - 115423 - 754473-18457 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-959 Aluminum Rectangle Yellow Stop Signs, Traffic Control Signs & Banners Sign - TEXT: TWO WAY - 115423
754473-18457
Brady B-959 Aluminum Rectangle Yellow Stop Signs, Traffic Control Signs & Banners Sign - TEXT: TWO WAY - 115423 754473-18457
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady stop signs, traffic control signs & banners sign is constructed using aluminum which is the B-959 Brady Material Code. Color is often an important factor for proper awareness and communication. This stop signs, traffic control signs & banners sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This item is written in English with the following text: TWO WAY.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady stop signs, traffic control signs & banners sign is constructed using aluminum which is the B-959 Brady Material Code. Color is often an important factor for proper awareness and communication. This stop signs, traffic control signs & banners sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This item is written in English with the following text: TWO WAY.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-115423-ND 754473-18457
Product Name Signs, Nameplates, Posters Brady B-959 Aluminum Rectangle Yellow Stop Signs, Traffic Control Signs & Banners Sign - TEXT: TWO WAY - 115423
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-705/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Exit Signs - 7631910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details