Brady Corporation Signs, Nameplates, Posters 115422

Description
TRFC SIGN 2 WAY REFL 6X12 AL HIP
Request a Quote Datasheet
Description
TRFC SIGN 2 WAY REFL 6X12 AL HIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-115422-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-115422-ND
Signs, Nameplates, Posters 2267-115422-ND
TRFC SIGN 2 WAY REFL 6X12 AL HIP

TRFC SIGN 2 WAY REFL 6X12 AL HIP

Buy Now Datasheet
Brady B-959 Aluminum Rectangle White Stop Signs, Traffic Control Signs & Banners Sign - 12 in Width x 6 in Height - TEXT: TWO WAY - 115422 - 754473-18456 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-959 Aluminum Rectangle White Stop Signs, Traffic Control Signs & Banners Sign - 12 in Width x 6 in Height - TEXT: TWO WAY - 115422
754473-18456
Brady B-959 Aluminum Rectangle White Stop Signs, Traffic Control Signs & Banners Sign - 12 in Width x 6 in Height - TEXT: TWO WAY - 115422 754473-18456
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady stop signs, traffic control signs & banners sign is constructed using aluminum which is the B-959 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 12 in width and a 6 in height. Color is often an important factor for proper awareness and communication. This stop signs, traffic control signs & banners sign is printed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This SKU is written in English with the following text: TWO WAY.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady stop signs, traffic control signs & banners sign is constructed using aluminum which is the B-959 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 12 in width and a 6 in height. Color is often an important factor for proper awareness and communication. This stop signs, traffic control signs & banners sign is printed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This SKU is written in English with the following text: TWO WAY.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-115422-ND 754473-18456
Product Name Signs, Nameplates, Posters Brady B-959 Aluminum Rectangle White Stop Signs, Traffic Control Signs & Banners Sign - 12 in Width x 6 in Height - TEXT: TWO WAY - 115422
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7631752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp rigid plastic
Width 11.69 inches (297 mm)
View Details