Brady Corporation Signs, Nameplates, Posters 115421

Description
TRFC SIGN 2 WAY PICT REFL HIP
Request a Quote Datasheet
Description
TRFC SIGN 2 WAY PICT REFL HIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-115421-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-115421-ND
Signs, Nameplates, Posters 2267-115421-ND
TRFC SIGN 2 WAY PICT REFL HIP

TRFC SIGN 2 WAY PICT REFL HIP

Buy Now Datasheet
Brady B-959 Aluminum Square Yellow Stop Signs, Traffic Control Signs & Banners Sign - 115421 - 754473-18455 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-959 Aluminum Square Yellow Stop Signs, Traffic Control Signs & Banners Sign - 115421
754473-18455
Brady B-959 Aluminum Square Yellow Stop Signs, Traffic Control Signs & Banners Sign - 115421 754473-18455
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady stop signs, traffic control signs & banners sign is manufactured using aluminum which is the B-959 Brady Material Code. Color is often an important factor for proper awareness and communication. This stop signs, traffic control signs & banners sign is designed with a yellow background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This stop signs, traffic control signs & banners sign is printed with the following image: 2 way symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a square.

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady stop signs, traffic control signs & banners sign is manufactured using aluminum which is the B-959 Brady Material Code. Color is often an important factor for proper awareness and communication. This stop signs, traffic control signs & banners sign is designed with a yellow background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This stop signs, traffic control signs & banners sign is printed with the following image: 2 way symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a square.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-115421-ND 754473-18455
Product Name Signs, Nameplates, Posters Brady B-959 Aluminum Square Yellow Stop Signs, Traffic Control Signs & Banners Sign - 115421
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 146413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.1640 ft (0.5000 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-812-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details