Brady Corporation Signs, Nameplates, Posters 115280

Description
WRONG WAY SIGN,WHITE/RED,36 X 24
Request a Quote Datasheet
Description
WRONG WAY SIGN,WHITE/RED,36 X 24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-115280-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-115280-ND
Signs, Nameplates, Posters 2267-115280-ND
WRONG WAY SIGN,WHITE/RED,36 X 24

WRONG WAY SIGN,WHITE/RED,36 X 24

Buy Now Datasheet
Brady B-959 Aluminum Rectangle Red Stop Signs, Traffic Control Signs & Banners Sign - 24 in Width x 36 in Height - TEXT: WRONG WAY - 115280 - 754473-18452 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-959 Aluminum Rectangle Red Stop Signs, Traffic Control Signs & Banners Sign - 24 in Width x 36 in Height - TEXT: WRONG WAY - 115280
754473-18452
Brady B-959 Aluminum Rectangle Red Stop Signs, Traffic Control Signs & Banners Sign - 24 in Width x 36 in Height - TEXT: WRONG WAY - 115280 754473-18452
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady stop signs, traffic control signs & banners sign is made from aluminum which is the B-959 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 24 in width and a 36 in height. Color is often an important factor for proper awareness and communication. This stop signs, traffic control signs & banners sign is designed with a red background and text and/or image color(s) of red / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This part is written in English with the following text: WRONG WAY.

R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady stop signs, traffic control signs & banners sign is made from aluminum which is the B-959 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 24 in width and a 36 in height. Color is often an important factor for proper awareness and communication. This stop signs, traffic control signs & banners sign is designed with a red background and text and/or image color(s) of red / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This part is written in English with the following text: WRONG WAY.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-115280-ND 754473-18452
Product Name Signs, Nameplates, Posters Brady B-959 Aluminum Rectangle Red Stop Signs, Traffic Control Signs & Banners Sign - 24 in Width x 36 in Height - TEXT: WRONG WAY - 115280
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Security Signs - 1812221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Width 11.69 inches (297 mm)
Height 1.38 ft (4.2 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-882-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details