Brady Corporation Signs, Nameplates, Posters 115276

Description
YIELD SIGN,RED/WHITE,36 X 36 HIP
Request a Quote Datasheet
Description
YIELD SIGN,RED/WHITE,36 X 36 HIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-115276-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-115276-ND
Signs, Nameplates, Posters 2267-115276-ND
YIELD SIGN,RED/WHITE,36 X 36 HIP

YIELD SIGN,RED/WHITE,36 X 36 HIP

Buy Now Datasheet
Brady B-959 Aluminum Triangle White Stop Signs, Traffic Control Signs & Banners Sign - 36 in Width x 36 in Height - TEXT: YIELD - 115276 - 754473-18451 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-959 Aluminum Triangle White Stop Signs, Traffic Control Signs & Banners Sign - 36 in Width x 36 in Height - TEXT: YIELD - 115276
754473-18451
Brady B-959 Aluminum Triangle White Stop Signs, Traffic Control Signs & Banners Sign - 36 in Width x 36 in Height - TEXT: YIELD - 115276 754473-18451
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady stop signs, traffic control signs & banners sign is manufactured using aluminum which is the B-959 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 36 in width and a 36 in height. Color is often an important factor for proper awareness and communication. This stop signs, traffic control signs & banners sign is printed with a white background and text and/or image color(s) of red / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a triangle. This SKU is written in English with the following text: YIELD.

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady stop signs, traffic control signs & banners sign is manufactured using aluminum which is the B-959 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 36 in width and a 36 in height. Color is often an important factor for proper awareness and communication. This stop signs, traffic control signs & banners sign is printed with a white background and text and/or image color(s) of red / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a triangle. This SKU is written in English with the following text: YIELD.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-115276-ND 754473-18451
Product Name Signs, Nameplates, Posters Brady B-959 Aluminum Triangle White Stop Signs, Traffic Control Signs & Banners Sign - 36 in Width x 36 in Height - TEXT: YIELD - 115276
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7631620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Danger
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Labels, Stickers, Decals - Blank - 2946-210-824-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details