Brady Corporation Signs, Nameplates, Posters 115220

Description
B555 18X12 BLK,RED/WHT NO PETS A
Request a Quote Datasheet
Description
B555 18X12 BLK,RED/WHT NO PETS A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-115220-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-115220-ND
Signs, Nameplates, Posters 2267-115220-ND
B555 18X12 BLK,RED/WHT NO PETS A

B555 18X12 BLK,RED/WHT NO PETS A

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Pet Restrictions Sign - 12 in Width x 18 in Height - TEXT: NO PETS ALLOWED - 115220 - 754473-18391 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Pet Restrictions Sign - 12 in Width x 18 in Height - TEXT: NO PETS ALLOWED - 115220
754473-18391
Brady B-555 Aluminum Rectangle White Pet Restrictions Sign - 12 in Width x 18 in Height - TEXT: NO PETS ALLOWED - 115220 754473-18391
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady pet restrictions sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This pet restrictions sign is manufactured with a white background and text and/or image color(s) of black / red / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This product is written in English with the following text: NO PETS ALLOWED. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ANSI, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady pet restrictions sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This pet restrictions sign is manufactured with a white background and text and/or image color(s) of black / red / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This product is written in English with the following text: NO PETS ALLOWED. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ANSI, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-115220-ND 754473-18391
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Pet Restrictions Sign - 12 in Width x 18 in Height - TEXT: NO PETS ALLOWED - 115220
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 7631737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
Height 0.6890 ft (2.1 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details