B555 18X12 GRN/WHT PET AREA SIGN
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady pet information sign is made from aluminum which is the B-555 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 18 in width and a 12 in height. Color is often an important factor for proper awareness and communication. This pet information sign is designed with a white background and text and/or image color(s) of green / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ANSI, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 2267-115216-ND | 754473-18387 |
| Product Name | Signs, Nameplates, Posters | Brady B-555 Aluminum Rectangle White Pet Information Sign - 18 in Width x 12 in Height - 115216 |
| Materials of Construction | Metal | Metal; Aluminum |