Brady Corporation Signs, Nameplates, Posters 115215

Description
B555 18X12 GRN/WHT ALL PETS MUST
Request a Quote Datasheet
Description
B555 18X12 GRN/WHT ALL PETS MUST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-115215-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-115215-ND
Signs, Nameplates, Posters 2267-115215-ND
B555 18X12 GRN/WHT ALL PETS MUST

B555 18X12 GRN/WHT ALL PETS MUST

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Pet Information Sign - 18 in Width x 12 in Height - 115215 - 754473-18386 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Pet Information Sign - 18 in Width x 12 in Height - 115215
754473-18386
Brady B-555 Aluminum Rectangle White Pet Information Sign - 18 in Width x 12 in Height - 115215 754473-18386
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady pet information sign is made from aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 18 in width and a 12 in height. Color is often an important factor for proper awareness and conveyance. This pet information sign is printed with a white background and text and/or image color(s) of green / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ANSI, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady pet information sign is made from aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 18 in width and a 12 in height. Color is often an important factor for proper awareness and conveyance. This pet information sign is printed with a white background and text and/or image color(s) of green / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ANSI, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-115215-ND 754473-18386
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Pet Information Sign - 18 in Width x 12 in Height - 115215
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 7631702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Hygiene
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-876-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details