Brady Corporation Signs, Nameplates, Posters 115214

Description
B555 18X12 GRN/WHT PLEASE CLEAN
Request a Quote Datasheet
Description
B555 18X12 GRN/WHT PLEASE CLEAN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-115214-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-115214-ND
Signs, Nameplates, Posters 2267-115214-ND
B555 18X12 GRN/WHT PLEASE CLEAN

B555 18X12 GRN/WHT PLEASE CLEAN

Buy Now Datasheet
Brady B-555 Aluminum White Keep Clean Reminder Sign - 12 in Width x 18 in Height - TEXT: PLEASE CLEAN UP - 115214 - 754473-18385 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum White Keep Clean Reminder Sign - 12 in Width x 18 in Height - TEXT: PLEASE CLEAN UP - 115214
754473-18385
Brady B-555 Aluminum White Keep Clean Reminder Sign - 12 in Width x 18 in Height - TEXT: PLEASE CLEAN UP - 115214 754473-18385
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady keep clean reminder sign is made from aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This keep clean reminder sign is designed with a white background and text and/or image color(s) of green. This item is written in English with the following text: PLEASE CLEAN UP. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ANSI, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady keep clean reminder sign is made from aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This keep clean reminder sign is designed with a white background and text and/or image color(s) of green. This item is written in English with the following text: PLEASE CLEAN UP. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ANSI, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-115214-ND 754473-18385
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum White Keep Clean Reminder Sign - 12 in Width x 18 in Height - TEXT: PLEASE CLEAN UP - 115214
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-703-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Safety Labels - 1812249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Gloss polymeric vinyl
Width 3.94 inches (100 mm)
Height 0.3281 ft (1 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details