Brady Corporation Signs, Nameplates, Posters 115208

Description
B555 18X12 GRN/WHT PET WASTE SIG
Request a Quote Datasheet
Description
B555 18X12 GRN/WHT PET WASTE SIG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-115208-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-115208-ND
Signs, Nameplates, Posters 2267-115208-ND
B555 18X12 GRN/WHT PET WASTE SIG

B555 18X12 GRN/WHT PET WASTE SIG

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Pet Information Sign - 18 in Width x 12 in Height - 115208 - 754473-18379 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Pet Information Sign - 18 in Width x 12 in Height - 115208
754473-18379
Brady B-555 Aluminum Rectangle White Pet Information Sign - 18 in Width x 12 in Height - 115208 754473-18379
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady pet information sign is made from aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 18 in width and a 12 in height. Color is often an important factor for proper awareness and communication. This pet information sign is manufactured with a white background and text and/or image color(s) of green / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ANSI, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady pet information sign is made from aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 18 in width and a 12 in height. Color is often an important factor for proper awareness and communication. This pet information sign is manufactured with a white background and text and/or image color(s) of green / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ANSI, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-115208-ND 754473-18379
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Pet Information Sign - 18 in Width x 12 in Height - 115208
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 434607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Height 0.9843 ft (3 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-880-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details