Brady Corporation BradyGlo™ Semi-Framed 50' Exit Sign 115199

Description
BradyGlo™ Photoluminescent Semi-Framed T-Bar Ceiling Mount Exit Signs are visible from a distance of 50 feet in total blackout or heavy smoke conditions. Our high performance "glow-in-the-dark" exit signs are energy efficient and easy to install.
Request a Quote Datasheet
Description
BradyGlo™ Photoluminescent Semi-Framed T-Bar Ceiling Mount Exit Signs are visible from a distance of 50 feet in total blackout or heavy smoke conditions. Our high performance "glow-in-the-dark" exit signs are energy efficient and easy to install.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BradyGlo™ Semi-Framed 50' Exit Sign - 115199 - Brady Corporation
Milwaukee, WI, USA
BradyGlo™ Semi-Framed 50' Exit Sign
115199
BradyGlo™ Semi-Framed 50' Exit Sign 115199
BradyGlo™ Photoluminescent Semi-Framed T-Bar Ceiling Mount Exit Signs are visible from a distance of 50 feet in total blackout or heavy smoke conditions. Our high performance "glow-in-the-dark" exit signs are energy efficient and easy to install.

BradyGlo™ Photoluminescent Semi-Framed T-Bar Ceiling Mount Exit Signs are visible from a distance of 50 feet in total blackout or heavy smoke conditions. Our high performance "glow-in-the-dark" exit signs are energy efficient and easy to install.

Supplier's Site
Signs, Nameplates, Posters - 2267-115199-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-115199-ND
Signs, Nameplates, Posters 2267-115199-ND
50FT EXIT SIGN DOUBLE FACE TBAR

50FT EXIT SIGN DOUBLE FACE TBAR

Buy Now Datasheet
Brady Bradyglo B-347 Plastic Rectangle Red Exit Sign - 15.75 in Width x 10.85 in Height - Glow in the Dark - TEXT: EXIT - 115199 - 754473-98416 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-347 Plastic Rectangle Red Exit Sign - 15.75 in Width x 10.85 in Height - Glow in the Dark - TEXT: EXIT - 115199
754473-98416
Brady Bradyglo B-347 Plastic Rectangle Red Exit Sign - 15.75 in Width x 10.85 in Height - Glow in the Dark - TEXT: EXIT - 115199 754473-98416
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady exit sign is constructed using plastic which is the B-347 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 15.75 in width and a 10.85 in height. Color is often an important factor for proper awareness and communication. This exit sign is printed with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This sign is written in English with the following text: EXIT. This SKU is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this product meets the NFPA 101, OSHA 29 CFR 1910 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady exit sign is constructed using plastic which is the B-347 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 15.75 in width and a 10.85 in height. Color is often an important factor for proper awareness and communication. This exit sign is printed with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This sign is written in English with the following text: EXIT. This SKU is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this product meets the NFPA 101, OSHA 29 CFR 1910 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 115199 2267-115199-ND 754473-98416
Product Name BradyGlo™ Semi-Framed 50' Exit Sign Signs, Nameplates, Posters Brady Bradyglo B-347 Plastic Rectangle Red Exit Sign - 15.75 in Width x 10.85 in Height - Glow in the Dark - TEXT: EXIT - 115199
Safety / Warning Type Emergency Exit Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-706/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Fire Safety Signs - 146426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
Width 2.36 inches (60 mm)
View Details