Brady Corporation H1N1 Influenza Preparedness Poster - Spanish 115172

Description
Keep your workplace safe and prepared with the H1N1 Swine Influenza Emergency Preparedness Poster. Sanitary precautions will keep your work environment healthy and ready during flu season. Display this poster in a convenient area for employees. Available in English (115171).
Description
Keep your workplace safe and prepared with the H1N1 Swine Influenza Emergency Preparedness Poster. Sanitary precautions will keep your work environment healthy and ready during flu season. Display this poster in a convenient area for employees. Available in English (115171).

Suppliers

Company
Product
Description
Supplier Links
H1N1 Influenza Preparedness Poster - Spanish - 115172 - Brady Corporation
Milwaukee, WI, USA
H1N1 Influenza Preparedness Poster - Spanish
115172
H1N1 Influenza Preparedness Poster - Spanish 115172
Keep your workplace safe and prepared with the H1N1 Swine Influenza Emergency Preparedness Poster. Sanitary precautions will keep your work environment healthy and ready during flu season. Display this poster in a convenient area for employees. Available in English (115171).

Keep your workplace safe and prepared with the H1N1 Swine Influenza Emergency Preparedness Poster. Sanitary precautions will keep your work environment healthy and ready during flu season. Display this poster in a convenient area for employees. Available in English (115171).

Supplier's Site
Brady Paper Rectangle White Health & Safety Sign - 11 in Width x 17 in Height - Laminated - Language Spanish - TEXT: H1N1 INFLUENZA A etc - 115172 - 754473-17830 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Paper Rectangle White Health & Safety Sign - 11 in Width x 17 in Height - Laminated - Language Spanish - TEXT: H1N1 INFLUENZA A etc - 115172
754473-17830
Brady Paper Rectangle White Health & Safety Sign - 11 in Width x 17 in Height - Laminated - Language Spanish - TEXT: H1N1 INFLUENZA A etc - 115172 754473-17830
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 11 in width and a 17 in height. Color is often an important factor for proper awareness and conveyance. This health & safety sign is designed with a white background and text and/or image color(s) of black / gray / red / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This sign is written in Spanish with the following text: H1N1 INFLUENZA A etc.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 11 in width and a 17 in height. Color is often an important factor for proper awareness and conveyance. This health & safety sign is designed with a white background and text and/or image color(s) of black / gray / red / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This sign is written in Spanish with the following text: H1N1 INFLUENZA A etc.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 115172 754473-17830
Product Name H1N1 Influenza Preparedness Poster - Spanish Brady Paper Rectangle White Health & Safety Sign - 11 in Width x 17 in Height - Laminated - Language Spanish - TEXT: H1N1 INFLUENZA A etc - 115172
Materials of Construction Paper Paper
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Pipe Identification - 1878877-4 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details
3 suppliers
Safety Labels - 7760954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Hot water
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details