Brady Corporation Brady Bradyglo B-645 Plastic Rectangle Gray Directional Sign - 3.5 in Width x 6 in Height - Self-Adhesive - 114916 114916

Description
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady directional sign is manufactured using plastic which is the B-645 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 3.5 in width and a 6 in height. Color is often an important factor for proper awareness and conveyance. This directional sign is printed with a gray background and text and/or image color(s) of green. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This directional sign is manufactured with the following image: up arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle.
Description
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady directional sign is manufactured using plastic which is the B-645 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 3.5 in width and a 6 in height. Color is often an important factor for proper awareness and conveyance. This directional sign is printed with a gray background and text and/or image color(s) of green. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This directional sign is manufactured with the following image: up arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle.

Suppliers

Company
Product
Description
Supplier Links
Brady Bradyglo B-645 Plastic Rectangle Gray Directional Sign - 3.5 in Width x 6 in Height - Self-Adhesive - 114916 - 754473-17771 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-645 Plastic Rectangle Gray Directional Sign - 3.5 in Width x 6 in Height - Self-Adhesive - 114916
754473-17771
Brady Bradyglo B-645 Plastic Rectangle Gray Directional Sign - 3.5 in Width x 6 in Height - Self-Adhesive - 114916 754473-17771
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady directional sign is manufactured using plastic which is the B-645 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 3.5 in width and a 6 in height. Color is often an important factor for proper awareness and conveyance. This directional sign is printed with a gray background and text and/or image color(s) of green. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This directional sign is manufactured with the following image: up arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady directional sign is manufactured using plastic which is the B-645 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 3.5 in width and a 6 in height. Color is often an important factor for proper awareness and conveyance. This directional sign is printed with a gray background and text and/or image color(s) of green. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This directional sign is manufactured with the following image: up arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-17771
Product Name Brady Bradyglo B-645 Plastic Rectangle Gray Directional Sign - 3.5 in Width x 6 in Height - Self-Adhesive - 114916
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Keep out
Materials of Construction Pp
Width 19.69 inches (500 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details