Brady Corporation BradyGlo™ Egress Sign 114689

Description
These exit signs offer directional guidance to exits or exit passageways. Use the appropriate arrows to indicate direction of travel to intermediate doors, corridors, or stairwell exits where the fastest egress direction is unclear. BradyGlo™ photoluminescent signs provide a bright, long-lasting afterglow during a lights-out evacuation. Maximum charge is achieved in two hours with 2 foot-candles of bright white light. BradyGlo photoluminescent materials are non-toxic, non-radioactive, and washable, and prevent flame spread.
Description
These exit signs offer directional guidance to exits or exit passageways. Use the appropriate arrows to indicate direction of travel to intermediate doors, corridors, or stairwell exits where the fastest egress direction is unclear. BradyGlo™ photoluminescent signs provide a bright, long-lasting afterglow during a lights-out evacuation. Maximum charge is achieved in two hours with 2 foot-candles of bright white light. BradyGlo photoluminescent materials are non-toxic, non-radioactive, and washable, and prevent flame spread.

Suppliers

Company
Product
Description
Supplier Links
BradyGlo™ Egress Sign - 114689 - Brady Corporation
Milwaukee, WI, USA
BradyGlo™ Egress Sign
114689
BradyGlo™ Egress Sign 114689
These exit signs offer directional guidance to exits or exit passageways. Use the appropriate arrows to indicate direction of travel to intermediate doors, corridors, or stairwell exits where the fastest egress direction is unclear. BradyGlo™ photoluminescent signs provide a bright, long-lasting afterglow during a lights-out evacuation. Maximum charge is achieved in two hours with 2 foot-candles of bright white light. BradyGlo photoluminescent materials are non-toxic, non-radioactive, and washable, and prevent flame spread.

These exit signs offer directional guidance to exits or exit passageways. Use the appropriate arrows to indicate direction of travel to intermediate doors, corridors, or stairwell exits where the fastest egress direction is unclear. BradyGlo™ photoluminescent signs provide a bright, long-lasting afterglow during a lights-out evacuation. Maximum charge is achieved in two hours with 2 foot-candles of bright white light. BradyGlo photoluminescent materials are non-toxic, non-radioactive, and washable, and prevent flame spread.

Supplier's Site
Brady Bradyglo B-985 Polyester / Polystyrene Rectangle White Exit Sign - 15 in Width x 7 in Height - Glow in the Dark - 114689 - 754473-17733 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-985 Polyester / Polystyrene Rectangle White Exit Sign - 15 in Width x 7 in Height - Glow in the Dark - 114689
754473-17733
Brady Bradyglo B-985 Polyester / Polystyrene Rectangle White Exit Sign - 15 in Width x 7 in Height - Glow in the Dark - 114689 754473-17733
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady exit sign is constructed using polyester / polystyrene which is the B-985 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 15 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This exit sign is manufactured with a white background and text and/or image color(s) of green. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This exit sign is designed with the following image: directional arrow & running man symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This item is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D 523, ASTM E2030-99, ASTM E2073-00, IBC 2009, IFC 2009, NFPA 101-2009, NFPA 170-2009, OSHA 29 CFR 1910.37, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady exit sign is constructed using polyester / polystyrene which is the B-985 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 15 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This exit sign is manufactured with a white background and text and/or image color(s) of green. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This exit sign is designed with the following image: directional arrow & running man symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This item is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D 523, ASTM E2030-99, ASTM E2073-00, IBC 2009, IFC 2009, NFPA 101-2009, NFPA 170-2009, OSHA 29 CFR 1910.37, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 114689 754473-17733
Product Name BradyGlo™ Egress Sign Brady Bradyglo B-985 Polyester / Polystyrene Rectangle White Exit Sign - 15 in Width x 7 in Height - Glow in the Dark - 114689
Materials of Construction Plastic / Film Polyester / Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 1812234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 31.5 inches (800 mm)
Height 1.97 ft (6 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-812-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details