Brady Corporation BradyGlo™ Egress Sign 114657

Description
BradyGlo™ Egress Sign
Description
BradyGlo™ Egress Sign

Suppliers

Company
Product
Description
Supplier Links
BradyGlo™ Egress Sign - 114657 - Brady Corporation
Milwaukee, WI, USA
BradyGlo™ Egress Sign
114657
BradyGlo™ Egress Sign 114657
BradyGlo™ Egress Sign

BradyGlo™ Egress Sign

Supplier's Site
Brady Bradyglo B-986 Aluminum / Polyester Rectangle White Exit Sign - 21 in Width x 7 in Height - Glow in the Dark - TEXT: EXIT - 114657 - 754473-17701 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-986 Aluminum / Polyester Rectangle White Exit Sign - 21 in Width x 7 in Height - Glow in the Dark - TEXT: EXIT - 114657
754473-17701
Brady Bradyglo B-986 Aluminum / Polyester Rectangle White Exit Sign - 21 in Width x 7 in Height - Glow in the Dark - TEXT: EXIT - 114657 754473-17701
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady exit sign is constructed using aluminum / polyester which is the B-986 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 21 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This exit sign is printed with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This SKU is written in English with the following text: EXIT. This SKU is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D 523, ASTM E2030-99, ASTM E2073-00, IBC 2009, IFC 2009, NFPA 101-2009, NFPA 170-2009, OSHA 29 CFR 1910.37, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady exit sign is constructed using aluminum / polyester which is the B-986 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 21 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This exit sign is printed with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This SKU is written in English with the following text: EXIT. This SKU is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D 523, ASTM E2030-99, ASTM E2073-00, IBC 2009, IFC 2009, NFPA 101-2009, NFPA 170-2009, OSHA 29 CFR 1910.37, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 114657 754473-17701
Product Name BradyGlo™ Egress Sign Brady Bradyglo B-986 Aluminum / Polyester Rectangle White Exit Sign - 21 in Width x 7 in Height - Glow in the Dark - TEXT: EXIT - 114657
Materials of Construction Metal Metal; Aluminum / Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 1745994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No smoking
Materials of Construction Pvc
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details