Brady Corporation BradyGlo™ Egress Sign 114655

Description
BradyGlo™ Egress Sign
Description
BradyGlo™ Egress Sign

Suppliers

Company
Product
Description
Supplier Links
BradyGlo™ Egress Sign - 114655 - Brady Corporation
Milwaukee, WI, USA
BradyGlo™ Egress Sign
114655
BradyGlo™ Egress Sign 114655
BradyGlo™ Egress Sign

BradyGlo™ Egress Sign

Supplier's Site
Brady Bradyglo B-984 Polyester Rectangle White Exit Sign - 21 in Width x 7 in Height - Glow in the Dark - TEXT: EXIT - 114655 - 754473-17699 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-984 Polyester Rectangle White Exit Sign - 21 in Width x 7 in Height - Glow in the Dark - TEXT: EXIT - 114655
754473-17699
Brady Bradyglo B-984 Polyester Rectangle White Exit Sign - 21 in Width x 7 in Height - Glow in the Dark - TEXT: EXIT - 114655 754473-17699
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady exit sign is made from polyester which is the B-984 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 21 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This exit sign is printed with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This SKU is written in English with the following text: EXIT. This product is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D 523, ASTM E2030-99, ASTM E2073-00, IBC 2009, IFC 2009, NFPA 101-2009, NFPA 170-2009, OSHA 29 CFR 1910.37, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady exit sign is made from polyester which is the B-984 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 21 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This exit sign is printed with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This SKU is written in English with the following text: EXIT. This product is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D 523, ASTM E2030-99, ASTM E2073-00, IBC 2009, IFC 2009, NFPA 101-2009, NFPA 170-2009, OSHA 29 CFR 1910.37, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 114655 754473-17699
Product Name BradyGlo™ Egress Sign Brady Bradyglo B-984 Polyester Rectangle White Exit Sign - 21 in Width x 7 in Height - Glow in the Dark - TEXT: EXIT - 114655
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-708-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7631718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp
Width 19.69 inches (500 mm)
View Details