Brady Corporation BradyGlo™ Egress Sign 114654

Description
BradyGlo™ Egress Sign
Description
BradyGlo™ Egress Sign

Suppliers

Company
Product
Description
Supplier Links
BradyGlo™ Egress Sign - 114654 - Brady Corporation
Milwaukee, WI, USA
BradyGlo™ Egress Sign
114654
BradyGlo™ Egress Sign 114654
BradyGlo™ Egress Sign

BradyGlo™ Egress Sign

Supplier's Site
Brady Bradyglo B-986 Aluminum / Polyester Rectangle White Exit Sign - 21 in Width x 7 in Height - Glow in the Dark - TEXT: EXIT - 114654 - 754473-17698 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-986 Aluminum / Polyester Rectangle White Exit Sign - 21 in Width x 7 in Height - Glow in the Dark - TEXT: EXIT - 114654
754473-17698
Brady Bradyglo B-986 Aluminum / Polyester Rectangle White Exit Sign - 21 in Width x 7 in Height - Glow in the Dark - TEXT: EXIT - 114654 754473-17698
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady exit sign is constructed using aluminum / polyester which is the B-986 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 21 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This exit sign is printed with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This product is written in English with the following text: EXIT. This product is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D 523, ASTM E2030-99, ASTM E2073-00, IBC 2009, IFC 2009, NFPA 101-2009, NFPA 170-2009, OSHA 29 CFR 1910.37, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady exit sign is constructed using aluminum / polyester which is the B-986 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 21 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This exit sign is printed with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This product is written in English with the following text: EXIT. This product is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D 523, ASTM E2030-99, ASTM E2073-00, IBC 2009, IFC 2009, NFPA 101-2009, NFPA 170-2009, OSHA 29 CFR 1910.37, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 114654 754473-17698
Product Name BradyGlo™ Egress Sign Brady Bradyglo B-986 Aluminum / Polyester Rectangle White Exit Sign - 21 in Width x 7 in Height - Glow in the Dark - TEXT: EXIT - 114654
Materials of Construction Metal Metal; Aluminum / Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 2325535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Height 0.1673 ft (0.5100 dm)
View Details