Brady Corporation BradyGlo™ Egress Sign 114652

Description
BradyGlo™ Egress Sign
Description
BradyGlo™ Egress Sign

Suppliers

Company
Product
Description
Supplier Links
BradyGlo™ Egress Sign - 114652 - Brady Corporation
Milwaukee, WI, USA
BradyGlo™ Egress Sign
114652
BradyGlo™ Egress Sign 114652
BradyGlo™ Egress Sign

BradyGlo™ Egress Sign

Supplier's Site
Brady Bradyglo B-984 Polyester Rectangle White Exit Sign - 21 in Width x 7 in Height - Glow in the Dark - TEXT: EXIT - 114652 - 754473-17696 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-984 Polyester Rectangle White Exit Sign - 21 in Width x 7 in Height - Glow in the Dark - TEXT: EXIT - 114652
754473-17696
Brady Bradyglo B-984 Polyester Rectangle White Exit Sign - 21 in Width x 7 in Height - Glow in the Dark - TEXT: EXIT - 114652 754473-17696
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady exit sign is constructed using polyester which is the B-984 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 21 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This exit sign is printed with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This item is written in English with the following text: EXIT. This item is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D 523, ASTM E2030-99, ASTM E2073-00, IBC 2009, IFC 2009, NFPA 101-2009, NFPA 170-2009, OSHA 29 CFR 1910.37, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady exit sign is constructed using polyester which is the B-984 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 21 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This exit sign is printed with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This item is written in English with the following text: EXIT. This item is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D 523, ASTM E2030-99, ASTM E2073-00, IBC 2009, IFC 2009, NFPA 101-2009, NFPA 170-2009, OSHA 29 CFR 1910.37, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 114652 754473-17696
Product Name BradyGlo™ Egress Sign Brady Bradyglo B-984 Polyester Rectangle White Exit Sign - 21 in Width x 7 in Height - Glow in the Dark - TEXT: EXIT - 114652
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7631715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire safety
Materials of Construction Pp
Width 19.69 inches (500 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-880/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details