Exit Through Lobby signs mark intermediate exit doors leading to a street level lobby. BradyGlo™ photoluminescent signs provide a bright, long-lasting afterglow during a lights-out evacuation. Maximum charge is achieved in two hours with 2 foot-candles of bright white light. BradyGlo photoluminescent materials are non-toxic, non-radioactive, and washable, and prevent flame spread. Each sign measures 10 in. x 22 in.
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady exit sign is constructed using polyester which is the B-984 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 22 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This exit sign is printed with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This part is written in English with the following text: EXIT THROUGH LOBBY. This product is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 523, ASTM E2030-99, ASTM E2073-00, IBC 2009, IFC 2009, NFPA 101-2009, NFPA 170-2009, OSHA 29 CFR 1910.37, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 114646 | 754473-17690 |
| Product Name | Glow-In-The Dark Self-Sticking Polyester Safety Guidance Sign | Brady Bradyglo B-984 Polyester Rectangle White Exit Sign - 22 in Width x 10 in Height - Glow in the Dark - TEXT: EXIT THROUGH LOBBY - 114646 |
| Materials of Construction | Plastic / Film | Polyester |