Brady Corporation Glow-In-The Dark Self-Sticking Polyester Safety Guidance Sign 114643

Description
Exit Through Lobby signs mark intermediate exit doors leading to a street level lobby. BradyGlo™ photoluminescent signs provide a bright, long-lasting afterglow during a lights-out evacuation. Maximum charge is achieved in two hours with 2 foot-candles of bright white light. BradyGlo photoluminescent materials are non-toxic, non-radioactive, and washable, and prevent flame spread. Each sign measures 10 in. x 22 in.
Description
Exit Through Lobby signs mark intermediate exit doors leading to a street level lobby. BradyGlo™ photoluminescent signs provide a bright, long-lasting afterglow during a lights-out evacuation. Maximum charge is achieved in two hours with 2 foot-candles of bright white light. BradyGlo photoluminescent materials are non-toxic, non-radioactive, and washable, and prevent flame spread. Each sign measures 10 in. x 22 in.

Suppliers

Company
Product
Description
Supplier Links
Glow-In-The Dark Self-Sticking Polyester Safety Guidance Sign - 114643 - Brady Corporation
Milwaukee, WI, USA
Glow-In-The Dark Self-Sticking Polyester Safety Guidance Sign
114643
Glow-In-The Dark Self-Sticking Polyester Safety Guidance Sign 114643
Exit Through Lobby signs mark intermediate exit doors leading to a street level lobby. BradyGlo™ photoluminescent signs provide a bright, long-lasting afterglow during a lights-out evacuation. Maximum charge is achieved in two hours with 2 foot-candles of bright white light. BradyGlo photoluminescent materials are non-toxic, non-radioactive, and washable, and prevent flame spread. Each sign measures 10 in. x 22 in.

Exit Through Lobby signs mark intermediate exit doors leading to a street level lobby. BradyGlo™ photoluminescent signs provide a bright, long-lasting afterglow during a lights-out evacuation. Maximum charge is achieved in two hours with 2 foot-candles of bright white light. BradyGlo photoluminescent materials are non-toxic, non-radioactive, and washable, and prevent flame spread. Each sign measures 10 in. x 22 in.

Supplier's Site
Brady Bradyglo B-984 Polyester Rectangle White Exit Sign - 22 in Width x 10 in Height - Glow in the Dark - TEXT: EXIT THROUGH LOBBY - 114643 - 754473-17687 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-984 Polyester Rectangle White Exit Sign - 22 in Width x 10 in Height - Glow in the Dark - TEXT: EXIT THROUGH LOBBY - 114643
754473-17687
Brady Bradyglo B-984 Polyester Rectangle White Exit Sign - 22 in Width x 10 in Height - Glow in the Dark - TEXT: EXIT THROUGH LOBBY - 114643 754473-17687
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady exit sign is produced using polyester which is the B-984 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 22 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This exit sign is designed with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This sign is written in English with the following text: EXIT THROUGH LOBBY. This sign is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D 523, ASTM E2030-99, ASTM E2073-00, IBC 2009, IFC 2009, NFPA 101-2009, NFPA 170-2009, OSHA 29 CFR 1910.37, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady exit sign is produced using polyester which is the B-984 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 22 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This exit sign is designed with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This sign is written in English with the following text: EXIT THROUGH LOBBY. This sign is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D 523, ASTM E2030-99, ASTM E2073-00, IBC 2009, IFC 2009, NFPA 101-2009, NFPA 170-2009, OSHA 29 CFR 1910.37, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 114643 754473-17687
Product Name Glow-In-The Dark Self-Sticking Polyester Safety Guidance Sign Brady Bradyglo B-984 Polyester Rectangle White Exit Sign - 22 in Width x 10 in Height - Glow in the Dark - TEXT: EXIT THROUGH LOBBY - 114643
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 8134555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Laser beam warning
Materials of Construction Plastic / Film; Plastic
Width 7.87 inches (200 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-705/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details