Brady Corporation Glow-In-The Dark Plastic Safety Guidance Sign 114641

Description
Final exit signs guide people to safety by helping them locate specific exterior doors in accordance. BradyGlo™ photoluminescent signs provide a bright, long-lasting afterglow during a lights-out evacuation. Maximum charge is achieved in two hours with 2 foot-candles of bright white light. BradyGlo photoluminescent materials are non-toxic, non-radioactive, and washable, and prevent flame spread. Each sign measures 14 in. x 10 in.
Description
Final exit signs guide people to safety by helping them locate specific exterior doors in accordance. BradyGlo™ photoluminescent signs provide a bright, long-lasting afterglow during a lights-out evacuation. Maximum charge is achieved in two hours with 2 foot-candles of bright white light. BradyGlo photoluminescent materials are non-toxic, non-radioactive, and washable, and prevent flame spread. Each sign measures 14 in. x 10 in.

Suppliers

Company
Product
Description
Supplier Links
Glow-In-The Dark Plastic Safety Guidance Sign - 114641 - Brady Corporation
Milwaukee, WI, USA
Glow-In-The Dark Plastic Safety Guidance Sign
114641
Glow-In-The Dark Plastic Safety Guidance Sign 114641
Final exit signs guide people to safety by helping them locate specific exterior doors in accordance. BradyGlo™ photoluminescent signs provide a bright, long-lasting afterglow during a lights-out evacuation. Maximum charge is achieved in two hours with 2 foot-candles of bright white light. BradyGlo photoluminescent materials are non-toxic, non-radioactive, and washable, and prevent flame spread. Each sign measures 14 in. x 10 in.

Final exit signs guide people to safety by helping them locate specific exterior doors in accordance. BradyGlo™ photoluminescent signs provide a bright, long-lasting afterglow during a lights-out evacuation. Maximum charge is achieved in two hours with 2 foot-candles of bright white light. BradyGlo photoluminescent materials are non-toxic, non-radioactive, and washable, and prevent flame spread. Each sign measures 14 in. x 10 in.

Supplier's Site
Brady Bradyglo B-985 Polyester / Polystyrene Rectangle White Exit Sign - 10 in Width x 14 in Height - Glow in the Dark - TEXT: FINAL EXIT - 114641 - 754473-17685 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-985 Polyester / Polystyrene Rectangle White Exit Sign - 10 in Width x 14 in Height - Glow in the Dark - TEXT: FINAL EXIT - 114641
754473-17685
Brady Bradyglo B-985 Polyester / Polystyrene Rectangle White Exit Sign - 10 in Width x 14 in Height - Glow in the Dark - TEXT: FINAL EXIT - 114641 754473-17685
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady exit sign is made from polyester / polystyrene which is the B-985 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This exit sign is manufactured with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This SKU is written in English with the following text: FINAL EXIT. This item is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 523, ASTM E2030-99, ASTM E2073-00, IBC 2009, IFC 2009, NFPA 101-2009, NFPA 170-2009, OSHA 29 CFR 1910.37, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady exit sign is made from polyester / polystyrene which is the B-985 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This exit sign is manufactured with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This SKU is written in English with the following text: FINAL EXIT. This item is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 523, ASTM E2030-99, ASTM E2073-00, IBC 2009, IFC 2009, NFPA 101-2009, NFPA 170-2009, OSHA 29 CFR 1910.37, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 114641 754473-17685
Product Name Glow-In-The Dark Plastic Safety Guidance Sign Brady Bradyglo B-985 Polyester / Polystyrene Rectangle White Exit Sign - 10 in Width x 14 in Height - Glow in the Dark - TEXT: FINAL EXIT - 114641
Materials of Construction Plastic / Film Polyester / Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-876/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Safety Posters - 2820343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 3.94 inches (100 mm)
Height 0.4921 ft (1.5 dm)
View Details