Final exit signs guide people to safety by helping them locate specific exterior doors in accordance. BradyGlo™ photoluminescent signs provide a bright, long-lasting afterglow during a lights-out evacuation. Maximum charge is achieved in two hours with 2 foot-candles of bright white light. BradyGlo photoluminescent materials are non-toxic, non-radioactive, and washable, and prevent flame spread. Each sign measures 14 in. x 10 in.
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady exit sign is produced using polyester film which is the B-984 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This exit sign is designed with a safety green background and text and/or image color(s) of safety green. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This exit sign is designed with the following image: exit arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This product is written in English with the following text: FINAL EXIT. This product is designed and built for Indoor use.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 114640 | 754473-17684 |
| Product Name | Glow-In-The Dark Self-Sticking Polyester Safety Guidance Sign | Brady Bradyglo B-984 Polyester Film Rectangle Safety Green Exit Sign - 10 in Width x 14 in Height - Glow in the Dark - TEXT: FINAL EXIT - 114640 |
| Materials of Construction | Plastic / Film | Polyester Film |