Brady Corporation Signs, Nameplates, Posters 114525

Description
"B302-3.5X5-YY-O-10/ PK-3.5""HX5""W"
Request a Quote Datasheet
Description
"B302-3.5X5-YY-O-10/ PK-3.5""HX5""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-114525-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-114525-ND
Signs, Nameplates, Posters 2267-114525-ND
"B302-3.5X5-YY-O-10/ PK-3.5""HX5""W"

"B302-3.5X5-YY-O-10/PK-3.5""HX5""W"

Buy Now Datasheet
Brady B-302 Black on Yellow Indoor / Outdoor Polyester Motivational Label - 5 in Width - 3 1/2 in Height - 114525 - 754473-14629 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Black on Yellow Indoor / Outdoor Polyester Motivational Label - 5 in Width - 3 1/2 in Height - 114525
754473-14629
Brady B-302 Black on Yellow Indoor / Outdoor Polyester Motivational Label - 5 in Width - 3 1/2 in Height - 114525 754473-14629
The Brady motivational label comes packaged 10 labels per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 motivational label are: 5 in W x 3 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This motivational label uses polyester for the label material and permanent acrylic as the adhesive.

The Brady motivational label comes packaged 10 labels per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 motivational label are: 5 in W x 3 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This motivational label uses polyester for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-114525-ND 754473-14629
Product Name Signs, Nameplates, Posters Brady B-302 Black on Yellow Indoor / Outdoor Polyester Motivational Label - 5 in Width - 3 1/2 in Height - 114525
Materials of Construction Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-707-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
First Aid Signs - 146431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 5.83 inches (148 mm)
View Details
Safety Symbols & Electrical Signs - 1768020-5 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details