Brady Corporation LEGEND: $500 Fine 113318

Description
12x6 Green on White $500 Fine
Request a Quote Datasheet
Description
12x6 Green on White $500 Fine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEGEND: $500 Fine - 113318 - Brady Corporation
Milwaukee, WI, USA
LEGEND: $500 Fine
113318
LEGEND: $500 Fine 113318
12x6 Green on White $500 Fine

12x6 Green on White $500 Fine

Supplier's Site
Signs, Nameplates, Posters - 2267-113318-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-113318-ND
Signs, Nameplates, Posters 2267-113318-ND
12X6 GRN/WHT TRAFFIC SIGN HIP

12X6 GRN/WHT TRAFFIC SIGN HIP

Buy Now Datasheet
Brady B-959 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - 12 in Width x 6 in Height - TEXT: $500 Fine - 113318 - 754473-14598 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-959 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - 12 in Width x 6 in Height - TEXT: $500 Fine - 113318
754473-14598
Brady B-959 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - 12 in Width x 6 in Height - TEXT: $500 Fine - 113318 754473-14598
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady parking restriction, permission & information sign is constructed using aluminum which is the B-959 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 12 in width and a 6 in height. Color is often an important factor for proper awareness and conveyance. This parking restriction, permission & information sign is designed with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This part is written in English with the following text: $500 Fine. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 523, ASTM Type I (Engineer-Grade), MUTCD, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady parking restriction, permission & information sign is constructed using aluminum which is the B-959 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 12 in width and a 6 in height. Color is often an important factor for proper awareness and conveyance. This parking restriction, permission & information sign is designed with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This part is written in English with the following text: $500 Fine. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 523, ASTM Type I (Engineer-Grade), MUTCD, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 113318 2267-113318-ND 754473-14598
Product Name LEGEND: $500 Fine Signs, Nameplates, Posters Brady B-959 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - 12 in Width x 6 in Height - TEXT: $500 Fine - 113318
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 2314452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Pet
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Symbols & Electrical Signs - 1768035-2 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details