Brady Corporation LEGEND: Reserved Parking Handicap (w/ Left Arrow) 113312

Description
12x18 Reserved Parking Handicap (w/ Left Arrow)
Request a Quote Datasheet
Description
12x18 Reserved Parking Handicap (w/ Left Arrow)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEGEND: Reserved Parking Handicap (w/ Left Arrow) - 113312 - Brady Corporation
Milwaukee, WI, USA
LEGEND: Reserved Parking Handicap (w/ Left Arrow)
113312
LEGEND: Reserved Parking Handicap (w/ Left Arrow) 113312
12x18 Reserved Parking Handicap (w/ Left Arrow)

12x18 Reserved Parking Handicap (w/ Left Arrow)

Supplier's Site
Signs, Nameplates, Posters - 2267-113312-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-113312-ND
Signs, Nameplates, Posters 2267-113312-ND
B959 12X18 GRN,BLUE/WHT TRAFFIC

B959 12X18 GRN,BLUE/WHT TRAFFIC

Buy Now Datasheet
Brady B-959 Aluminum Rectangle White Disabled Parking & Building Access Sign - 12 in Width x 18 in Height - TEXT: RESERVED PARKING - 113312 - 754473-14592 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-959 Aluminum Rectangle White Disabled Parking & Building Access Sign - 12 in Width x 18 in Height - TEXT: RESERVED PARKING - 113312
754473-14592
Brady B-959 Aluminum Rectangle White Disabled Parking & Building Access Sign - 12 in Width x 18 in Height - TEXT: RESERVED PARKING - 113312 754473-14592
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady disabled parking & building access sign is produced using aluminum which is the B-959 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This disabled parking & building access sign is printed with a white background and text and/or image color(s) of blue / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This item is written in English with the following text: RESERVED PARKING. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D 523, ASTM Type I (Engineer-Grade), MUTCD, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady disabled parking & building access sign is produced using aluminum which is the B-959 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This disabled parking & building access sign is printed with a white background and text and/or image color(s) of blue / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This item is written in English with the following text: RESERVED PARKING. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D 523, ASTM Type I (Engineer-Grade), MUTCD, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 113312 2267-113312-ND 754473-14592
Product Name LEGEND: Reserved Parking Handicap (w/ Left Arrow) Signs, Nameplates, Posters Brady B-959 Aluminum Rectangle White Disabled Parking & Building Access Sign - 12 in Width x 18 in Height - TEXT: RESERVED PARKING - 113312
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 1812246 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-874-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details