Brady Corporation LEGEND: No Parking Loading Zone (w/ Left Arrow) 113307

Description
Traffic Sign: 12x18 No Parking Loading Zone (w/ Left Arrow)
Request a Quote Datasheet
Description
Traffic Sign: 12x18 No Parking Loading Zone (w/ Left Arrow)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEGEND: No Parking Loading Zone (w/ Left Arrow) - 113307 - Brady Corporation
Milwaukee, WI, USA
LEGEND: No Parking Loading Zone (w/ Left Arrow)
113307
LEGEND: No Parking Loading Zone (w/ Left Arrow) 113307
Traffic Sign: 12x18 No Parking Loading Zone (w/ Left Arrow)

Traffic Sign: 12x18 No Parking Loading Zone (w/ Left Arrow)

Supplier's Site
Signs, Nameplates, Posters - 2267-113307-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-113307-ND
Signs, Nameplates, Posters 2267-113307-ND
B959 12X18 RED/WHT TRAFFIC SIGN

B959 12X18 RED/WHT TRAFFIC SIGN

Buy Now Datasheet

Technical Specifications

  Brady Corporation DigiKey
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 113307 2267-113307-ND
Product Name LEGEND: No Parking Loading Zone (w/ Left Arrow) Signs, Nameplates, Posters
Materials of Construction Metal Metal
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 146432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 5.83 inches (148 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details