Brady Corporation No Parking Sign 113304

Description
Traffic Sign: 12x18 No Parking Anytime (w/ Left Arrow)
Request a Quote Datasheet
Description
Traffic Sign: 12x18 No Parking Anytime (w/ Left Arrow)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
No Parking Sign - 113304 - Brady Corporation
Milwaukee, WI, USA
No Parking Sign
113304
No Parking Sign 113304
Traffic Sign: 12x18 No Parking Anytime (w/ Left Arrow)

Traffic Sign: 12x18 No Parking Anytime (w/ Left Arrow)

Supplier's Site
Signs, Nameplates, Posters - 2267-113304-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-113304-ND
Signs, Nameplates, Posters 2267-113304-ND
18X12 RED/WHT TRAFFIC SIGN HIP

18X12 RED/WHT TRAFFIC SIGN HIP

Buy Now Datasheet
Brady B-959 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - 12 in Width x 18 in Height - TEXT: NO PARKING ANY TIME - 113304 - 754473-14584 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-959 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - 12 in Width x 18 in Height - TEXT: NO PARKING ANY TIME - 113304
754473-14584
Brady B-959 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - 12 in Width x 18 in Height - TEXT: NO PARKING ANY TIME - 113304 754473-14584
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady parking restriction, permission & information sign is produced using aluminum which is the B-959 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This parking restriction, permission & information sign is printed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This product is written in English with the following text: NO PARKING ANY TIME. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D 523, ASTM Type I (Engineer-Grade), MUTCD, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady parking restriction, permission & information sign is produced using aluminum which is the B-959 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This parking restriction, permission & information sign is printed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This product is written in English with the following text: NO PARKING ANY TIME. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D 523, ASTM Type I (Engineer-Grade), MUTCD, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 113304 2267-113304-ND 754473-14584
Product Name No Parking Sign Signs, Nameplates, Posters Brady B-959 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - 12 in Width x 18 in Height - TEXT: NO PARKING ANY TIME - 113304
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 146374 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-882/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details