Brady Corporation Brady B-959 Aluminum Square Road Construction Sign - 30 in Width x 30 in Height - TEXT: UTILITY WORK AHEAD - 113300 113300

Description
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady road construction sign is manufactured using aluminum which is the B-959 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 30 in width and a 30 in height. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a square. This SKU is written in English with the following text: UTILITY WORK AHEAD. This product is designed and constructed for Outdoor use.
Description
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady road construction sign is manufactured using aluminum which is the B-959 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 30 in width and a 30 in height. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a square. This SKU is written in English with the following text: UTILITY WORK AHEAD. This product is designed and constructed for Outdoor use.

Suppliers

Company
Product
Description
Supplier Links
Brady B-959 Aluminum Square Road Construction Sign - 30 in Width x 30 in Height - TEXT: UTILITY WORK AHEAD - 113300 - 754473-14580 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-959 Aluminum Square Road Construction Sign - 30 in Width x 30 in Height - TEXT: UTILITY WORK AHEAD - 113300
754473-14580
Brady B-959 Aluminum Square Road Construction Sign - 30 in Width x 30 in Height - TEXT: UTILITY WORK AHEAD - 113300 754473-14580
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady road construction sign is manufactured using aluminum which is the B-959 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 30 in width and a 30 in height. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a square. This SKU is written in English with the following text: UTILITY WORK AHEAD. This product is designed and constructed for Outdoor use.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady road construction sign is manufactured using aluminum which is the B-959 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 30 in width and a 30 in height. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a square. This SKU is written in English with the following text: UTILITY WORK AHEAD. This product is designed and constructed for Outdoor use.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-14580
Product Name Brady B-959 Aluminum Square Road Construction Sign - 30 in Width x 30 in Height - TEXT: UTILITY WORK AHEAD - 113300
Materials of Construction Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Safe Condition Signs - 2751251 - RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Height 0.6562 ft (2 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-705-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details