Brady Corporation Brady B-959 Aluminum Square Stop Signs, Traffic Control Signs & Banners Sign - 24 in Width x 24 in Height - TEXT: DANGEROUS INTERSECTION - 113295 113295

Description
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady stop signs, traffic control signs & banners sign is manufactured using aluminum which is the B-959 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 24 in width and a 24 in height. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a square. This product is designed and built for Outdoor use.
Description
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady stop signs, traffic control signs & banners sign is manufactured using aluminum which is the B-959 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 24 in width and a 24 in height. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a square. This product is designed and built for Outdoor use.

Suppliers

Company
Product
Description
Supplier Links
Brady B-959 Aluminum Square Stop Signs, Traffic Control Signs & Banners Sign - 24 in Width x 24 in Height - TEXT: DANGEROUS INTERSECTION - 113295 - 754473-14575 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-959 Aluminum Square Stop Signs, Traffic Control Signs & Banners Sign - 24 in Width x 24 in Height - TEXT: DANGEROUS INTERSECTION - 113295
754473-14575
Brady B-959 Aluminum Square Stop Signs, Traffic Control Signs & Banners Sign - 24 in Width x 24 in Height - TEXT: DANGEROUS INTERSECTION - 113295 754473-14575
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady stop signs, traffic control signs & banners sign is manufactured using aluminum which is the B-959 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 24 in width and a 24 in height. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a square. This product is designed and built for Outdoor use.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady stop signs, traffic control signs & banners sign is manufactured using aluminum which is the B-959 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 24 in width and a 24 in height. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a square. This product is designed and built for Outdoor use.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-14575
Product Name Brady B-959 Aluminum Square Stop Signs, Traffic Control Signs & Banners Sign - 24 in Width x 24 in Height - TEXT: DANGEROUS INTERSECTION - 113295
Materials of Construction Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 7631768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Mask
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-812-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details