Brady Corporation Signs, Nameplates, Posters 113294

Description
30X30 HIGH WATER SIGN HIP
Request a Quote Datasheet
Description
30X30 HIGH WATER SIGN HIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-113294-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-113294-ND
Signs, Nameplates, Posters 2267-113294-ND
30X30 HIGH WATER SIGN HIP

30X30 HIGH WATER SIGN HIP

Buy Now Datasheet
Brady B-959 Aluminum Square Yellow High Water Sign - 30 in Width x 30 in Height - TEXT: HIGH WATER - 113294 - 754473-14574 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-959 Aluminum Square Yellow High Water Sign - 30 in Width x 30 in Height - TEXT: HIGH WATER - 113294
754473-14574
Brady B-959 Aluminum Square Yellow High Water Sign - 30 in Width x 30 in Height - TEXT: HIGH WATER - 113294 754473-14574
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady high water sign is manufactured using aluminum which is the B-959 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 30 in width and a 30 in height. Color is often an important factor for proper awareness and conveyance. This high water sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a square. This sign is written in English with the following text: HIGH WATER. Some signs support inside use only, while others can be installed indoors or out. This part has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this item satisfies the ASTM D 523, MUTCD, Type 1 (Fed. Spec. L-S-300, ASTM D4956), PSTC-33 standard(s).

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady high water sign is manufactured using aluminum which is the B-959 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 30 in width and a 30 in height. Color is often an important factor for proper awareness and conveyance. This high water sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a square. This sign is written in English with the following text: HIGH WATER. Some signs support inside use only, while others can be installed indoors or out. This part has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this item satisfies the ASTM D 523, MUTCD, Type 1 (Fed. Spec. L-S-300, ASTM D4956), PSTC-33 standard(s).

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-113294-ND 754473-14574
Product Name Signs, Nameplates, Posters Brady B-959 Aluminum Square Yellow High Water Sign - 30 in Width x 30 in Height - TEXT: HIGH WATER - 113294
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-871-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Safety Posters - 7873739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details