Brady Corporation Signs, Nameplates, Posters 113293

Description
30X30 BUMP SIGN HIP
Request a Quote Datasheet
Description
30X30 BUMP SIGN HIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-113293-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-113293-ND
Signs, Nameplates, Posters 2267-113293-ND
30X30 BUMP SIGN HIP

30X30 BUMP SIGN HIP

Buy Now Datasheet
Brady B-959 Aluminum Square Stop Signs, Traffic Control Signs & Banners Sign - 30 in Width x 30 in Height - TEXT: BUMP - 113293 - 754473-14573 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-959 Aluminum Square Stop Signs, Traffic Control Signs & Banners Sign - 30 in Width x 30 in Height - TEXT: BUMP - 113293
754473-14573
Brady B-959 Aluminum Square Stop Signs, Traffic Control Signs & Banners Sign - 30 in Width x 30 in Height - TEXT: BUMP - 113293 754473-14573
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady stop signs, traffic control signs & banners sign is constructed using aluminum which is the B-959 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 30 in width and a 30 in height. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a square. This item is written in English with the following text: BUMP. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D 523, MUTCD, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady stop signs, traffic control signs & banners sign is constructed using aluminum which is the B-959 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 30 in width and a 30 in height. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a square. This item is written in English with the following text: BUMP. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D 523, MUTCD, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-113293-ND 754473-14573
Product Name Signs, Nameplates, Posters Brady B-959 Aluminum Square Stop Signs, Traffic Control Signs & Banners Sign - 30 in Width x 30 in Height - TEXT: BUMP - 113293
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 1745997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type One way
Materials of Construction Pvc
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details