Brady Corporation LEGEND: Chevron Symbol 113290

Description
Traffic Sign: 12x18 Chevron Sign
Request a Quote Datasheet
Description
Traffic Sign: 12x18 Chevron Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEGEND: Chevron Symbol - 113290 - Brady Corporation
Milwaukee, WI, USA
LEGEND: Chevron Symbol
113290
LEGEND: Chevron Symbol 113290
Traffic Sign: 12x18 Chevron Sign

Traffic Sign: 12x18 Chevron Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-113290-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-113290-ND
Signs, Nameplates, Posters 2267-113290-ND
12X18 BLK/YEL TRAFFIC SIGN HIP

12X18 BLK/YEL TRAFFIC SIGN HIP

Buy Now Datasheet
Brady B-959 Aluminum Rectangle Yellow Stop Signs, Traffic Control Signs & Banners Sign - 12 in Width x 18 in Height - 113290 - 754473-14570 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-959 Aluminum Rectangle Yellow Stop Signs, Traffic Control Signs & Banners Sign - 12 in Width x 18 in Height - 113290
754473-14570
Brady B-959 Aluminum Rectangle Yellow Stop Signs, Traffic Control Signs & Banners Sign - 12 in Width x 18 in Height - 113290 754473-14570
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady stop signs, traffic control signs & banners sign is manufactured using aluminum which is the B-959 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This stop signs, traffic control signs & banners sign is printed with a yellow background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This stop signs, traffic control signs & banners sign is printed with the following image: chevron symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 523, MUTCD, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady stop signs, traffic control signs & banners sign is manufactured using aluminum which is the B-959 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This stop signs, traffic control signs & banners sign is printed with a yellow background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This stop signs, traffic control signs & banners sign is printed with the following image: chevron symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 523, MUTCD, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 113290 2267-113290-ND 754473-14570
Product Name LEGEND: Chevron Symbol Signs, Nameplates, Posters Brady B-959 Aluminum Rectangle Yellow Stop Signs, Traffic Control Signs & Banners Sign - 12 in Width x 18 in Height - 113290
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-707-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 1812229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 11.81 inches (300 mm)
Height 1.31 ft (4 dm)
View Details