Brady Corporation Stop Sign 113280

Description
18x18 Stop Sign
Request a Quote Datasheet
Description
18x18 Stop Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stop Sign - 113280 - Brady Corporation
Milwaukee, WI, USA
Stop Sign
113280
Stop Sign 113280
18x18 Stop Sign

18x18 Stop Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-113280-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-113280-ND
Signs, Nameplates, Posters 2267-113280-ND
18X18 WHT/RED TRAFFIC SIGN HIP

18X18 WHT/RED TRAFFIC SIGN HIP

Buy Now Datasheet
Brady B-959 Aluminum Octagon Red Stop Signs, Traffic Control Signs & Banners Sign - 18 in Width x 18 in Height - TEXT: STOP - 113280 - 754473-14560 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-959 Aluminum Octagon Red Stop Signs, Traffic Control Signs & Banners Sign - 18 in Width x 18 in Height - TEXT: STOP - 113280
754473-14560
Brady B-959 Aluminum Octagon Red Stop Signs, Traffic Control Signs & Banners Sign - 18 in Width x 18 in Height - TEXT: STOP - 113280 754473-14560
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady stop signs, traffic control signs & banners sign is produced using aluminum which is the B-959 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 18 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This stop signs, traffic control signs & banners sign is designed with a red background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This stop signs, traffic control signs & banners sign is printed with the following image: stop symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as an octagon. This SKU is written in English with the following text: STOP. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 523, MUTCD, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady stop signs, traffic control signs & banners sign is produced using aluminum which is the B-959 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 18 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This stop signs, traffic control signs & banners sign is designed with a red background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This stop signs, traffic control signs & banners sign is printed with the following image: stop symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as an octagon. This SKU is written in English with the following text: STOP. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 523, MUTCD, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 113280 2267-113280-ND 754473-14560
Product Name Stop Sign Signs, Nameplates, Posters Brady B-959 Aluminum Octagon Red Stop Signs, Traffic Control Signs & Banners Sign - 18 in Width x 18 in Height - TEXT: STOP - 113280
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 146357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-873-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details